web counter

Analog Devices Inc. EVAL-AD5245DBZEVAL BOARD FOR AD5245

Analog Devices Inc. EVAL-AD5245DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5245DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5245DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5245DBZ Reference Design 1

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Power ManagementBattery Powered Systems

ECAD Model:

Description

The Analog Devices EVAL-AD5245DBZ Evaluation Board is designed to evaluate the performance of the AD5245 Digital Potentiometer, a power management IC. This board features a 10-turn potentiometer, a 5-bit digital potentiometer, and a 2-bit digital potentiometer. It also includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and control. The board is designed to provide a simple and convenient way to evaluate the performance of the AD5245 Digital Potentiometer. It is ideal for applications such as motor control, power supply regulation, and digital signal processing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Base Part Number
    AD5245
  • Function
    Digital Potentiometer
  • Utilized IC / Part
    AD5245
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 256 Position
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADUM2250ARIZ Digital Isolator, 2, 162 ns, 3 V, 5.5 V, SOIC, 16 Pins36RFQ
Analog Devices Inc.Digital Isolators Hot-Swappable Dual I2C 5kV2985BUY