web counter

Analog Devices Inc. EVAL-AD607EBZBOARD EVALUATION FOR AD607

Analog Devices Inc. EVAL-AD607EBZ Reference Design 1
Analog Devices Inc. EVAL-AD607EBZ Reference Design 1
Analog Devices Inc. EVAL-AD607EBZ Reference Design 1
Analog Devices Inc. EVAL-AD607EBZ Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

AudioAudio

ECAD Model:

Description

The Analog Devices EVAL-AD607EBZ is an evaluation board for the AD607 3V Low Power Mixer Receiver IF Subsystem, Audio Processor. This board is designed to evaluate the performance of the AD607, a low power, high performance, single-chip mixer receiver IF subsystem. It features a wide dynamic range, low noise, and low distortion. The board includes a low noise amplifier, a mixer, a voltage controlled oscillator, a low pass filter, and a power supply. It also includes a USB interface for easy connection to a PC for data logging and analysis. The board is ideal for applications such as radio receivers, audio processors, and other audio applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    500MHz
  • Base Part Number
    AD607
  • Operating Supply Voltage
    3V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining