web counter

Analog Devices Inc. EVAL-AD608EBZEvaluation Board For Low Power Mixer 3 V Receiver IF Subsystem

Analog Devices Inc. EVAL-AD608EBZ Reference Design 2
Analog Devices Inc. EVAL-AD608EBZ Reference Design 1
Analog Devices Inc. EVAL-AD608EBZ Reference Design 2
Analog Devices Inc. EVAL-AD608EBZ Reference Design 1
Analog Devices Inc. EVAL-AD608EBZ Reference Design 1
Analog Devices Inc. EVAL-AD608EBZ Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

AudioAudio

ECAD Model:

Description

The Analog Devices EVAL-AD608EBZ Evaluation Board is designed to evaluate the performance of the AD608 3V Low Power Mixer Receiver IF Subsystem, Audio Processor. This board provides a complete evaluation platform for the AD608, allowing users to quickly and easily evaluate the performance of the device. The board includes a low-noise amplifier, a mixer, a low-pass filter, and a voltage-controlled oscillator, as well as a variety of other components. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate the performance of the AD608. The board is ideal for applications such as automotive audio systems, home theater systems, and other audio applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    500MHz
  • Base Part Number
    AD608
  • Operating Supply Voltage
    3V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.RFID RF IC41BUY
Analog Devices Inc.Analog RF Front End 48-Pin LFCSP EP4RFQ