Analog Devices Inc. EVAL-ADAV801EBZANALOG DEVICES EVAL-ADAV801EBZADAV801EBZ EVALUATION MODULE
Description
The Analog Devices EVAL-ADAV801EBZ Evaluation Board is designed to evaluate the ADAV801 DVD-Recordable Audio Codec, a high-performance, low-power audio codec for consumer electronics applications. The board features a wide range of features, including a stereo line-in, stereo line-out, and a headphone output. It also includes a USB interface for easy connection to a PC, and a JTAG interface for programming and debugging. The board also includes a power supply and a set of jumpers for configuring the board. The board is designed to provide a complete evaluation platform for the ADAV801 codec, allowing users to quickly and easily evaluate the performance of the device.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 2 weeks ago)
- Package / CaseModule
- Number of Pins64
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberADAV801
- FunctionAnalog Front End (AFE)
- Operating Supply Voltage12V
- InterfaceSPI
- Utilized IC / PartADAV801
- Supplied ContentsBoard(s)
- Resolution3 B
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC GATE AND 1CH 2-INP SC70-5 | 2237 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR -5V 200MA 5TSOT | 121 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADA4805-1ARJZ-R7Operational Amplifier, Single, 105 MHz, 1 Amplifier, 160 V/s, 3V, 5V,5V, SOT-23, 6 Pins | 6000 | RFQ | |
| Analog Devices Inc. | IC ADC 16BIT 1CH 1M SAR 24LGA | 32 | BUY | |
| Analog Devices Inc. | IC OP AMP R-R 105MHZ LP SOT23-6 | 821 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 200MA TSOT23-5 | 10 | RFQ | |
| Analog Devices Inc. | LDO Regulator Neg -1.22V to -27V 0.2A 5-Pin TSOT T/R | 9000 | RFQ | |
| Analog Devices Inc. | LDO Regulator Neg -2.5V 0.2A 5-Pin TSOT T/R | 20 | BUY | |
| Analog Devices Inc. | IC REG LIN 3.3V 200MA TSOT23-5 | 42 | RFQ | |
| Analog Devices Inc. | Voltage Regulators - Switching Regulators 1.2MHz/600kHz 800mA High VTG | 10 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR -1.8V 200MA 5TSOT | 3000 | BUY | |
| Analog Devices Inc. | LDO Regulator Neg 3V -0.2A 5-Pin TSOT T/R | 3000 | BUY |
Load more


Product
Brand
Articles
Tools