web counter

Analog Devices Inc. EVAL-ADAV803EBZANALOG DEVICES EVAL-ADAV803EBZADAV803EBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADAV803EBZ Reference Design 1
Analog Devices Inc. EVAL-ADAV803EBZ Reference Design 1
Analog Devices Inc. EVAL-ADAV803EBZ Reference Design 1
Analog Devices Inc. EVAL-ADAV803EBZ Reference Design 1

Applications:

CODEC >

Audio CODEC

End Products:

Consumer ElectronicsDVD Player

ECAD Model:

Description

The Analog Devices EVAL-ADAV803EBZ Evaluation Board is designed to evaluate the ADAV803 DVD-Recordable Audio Codec, a high-performance, low-power audio codec for consumer electronics applications. The board features a wide range of features, including a stereo line-in, stereo line-out, and a headphone output. It also includes a USB interface for easy connection to a PC, and a JTAG interface for programming and debugging. The board also includes a power supply and a set of jumpers for configuring the board. The board is designed to provide a complete evaluation platform for the ADAV803 codec, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    64
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADAV803
  • Function
    Analog Front End (AFE)
  • Operating Supply Voltage
    12V
  • Interface
    SPI
  • Utilized IC / Part
    ADAV803
  • Supplied Contents
    Board(s)
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TSSOP18276RFQ
Microchip Technology24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-820000RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-811550RFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Analog Devices Inc.IC TEMP SENS 16B DGTL SPI 8SOIC5000BUY
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Microchip Technology64K 8KX8 2.5V SER EE EXT3300RFQ
Analog Devices Inc.ANALOG DEVICES - ADT7310TRZ - Temperature Sensor IC, Digital, ± 0.5°C, -55 °C, 150 °C, SOIC, 8 Pins0RFQ
Load more