web counter

Analog Devices Inc. EVAL-ADE7169EBZ-2BOARD EVALUATION FOR ADE7169F16

Analog Devices Inc. EVAL-ADE7169EBZ-2 Reference Design 1
Analog Devices Inc. EVAL-ADE7169EBZ-2 Reference Design 1
Analog Devices Inc. EVAL-ADE7169EBZ-2 Reference Design 1
Analog Devices Inc. EVAL-ADE7169EBZ-2 Reference Design 1

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

IndustrialIndustrial Process Measurement and Control

ECAD Model:

Description

The Analog Devices EVAL-ADE7169EBZ-2 is an evaluation kit for the ADE7569 single-phase energy metering IC with 8052 MCU, RTC and LCD driver, and industrial temperature range. This kit is designed to help engineers evaluate the performance of the ADE7569 IC and its features. It includes a full-featured evaluation board, a USB cable, and a CD containing the software and documentation. The board features a power supply, a real-time clock, an LCD driver, and a 8052 MCU. The board also includes a variety of connectors and jumpers for easy connection to external components. The kit is ideal for applications such as energy metering, power monitoring, and motor control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADE7169
  • Function
    Energy/Power Meter
  • Operating Supply Voltage
    9V
  • Interface
    UART, USB
  • Data Bus Width
    8b
  • Utilized IC / Part
    ADE7169F16
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    8052
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
InvenSenseMEMS Microphones interim SPL microphone0RFQ