web counter

Analog Devices Inc. EVAL-ADE7953EBZBOARD EVAL FOR ADE7953

Analog Devices Inc. EVAL-ADE7953EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7953EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7953EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7953EBZ Reference Design 1

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

IndustrialIndustrial Process Measurement and Control

ECAD Model:

Description

The Analog Devices EVAL-ADE7953EBZ is an evaluation board for the ADE7953 single-phase energy metering industrial IC. This board is designed to provide a platform for evaluating the performance of the ADE7953 IC in a variety of applications. It features a wide range of features, including a voltage input range of 0-500V, a current input range of 0-5A, and a power input range of 0-2500W. The board also includes a variety of connectors and jumpers for easy connection to external components. Additionally, the board includes a USB interface for easy connection to a PC for data logging and analysis. The EVAL-ADE7953EBZ is an ideal tool for evaluating the performance of the ADE7953 IC in a variety of energy metering applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADE7953
  • Function
    Energy/Power Meter
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Utilized IC / Part
    ADE7953
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3-Channel (Triple)
  • Secondary Attributes
    USB Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, GYROSCOPE SENSOR, BGA-32 - More Details2712RFQ
Analog Devices Inc.IC GYROSCOPE YAW RATE 32CBGA2031RFQ