web counter

Analog Devices Inc. EVAL-ADM2795EEBZPCB ADM2795E ISO EMC & FAULT PRO

Analog Devices Inc. EVAL-ADM2795EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2795EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2795EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2795EEBZ Reference Design 1

Applications:

Isolation >

Isolated RS-485

End Products:

IndustrialUtility NetworksVentilation & Air ConditioningBuilding AutomationIndustrial ApplicationsHeating

ECAD Model:

Description

The Analog Devices EVAL-ADM2795EEBZ is a certified evaluation board based on the ADM2795E Robust 5kV rms Isolated RS-485 Transceiver with Level 4 DO-160G EMC, Full ±42 V Protection, and Industrial Temperature Range. This board is designed to provide a reliable and robust solution for RS-485 communication in industrial applications. It features a 5kV rms isolation barrier, ±42V protection, and an industrial temperature range of -40°C to +85°C. The board also includes a variety of features such as a power supply, a USB-to-RS-485 converter, and a variety of test points for easy evaluation. The EVAL-ADM2795EEBZ is an ideal solution for applications requiring reliable and robust RS-485 communication.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM2795
  • Function
    Transceiver, RS-422, RS-485
  • Utilized IC / Part
    ADM2795E
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC BATTERY MANAGEMENT 20WLCSP2600RFQ
Analog Devices Inc.ANALOG DEVICES - ADP1720ARMZ-R7 - LINEAR REG 0.05A 1.225V TO 5V 8MSOP10BUY