web counter

Analog Devices Inc. EVAL-ADM2795EEPBZPCB ADM2795E-EP ISO EMC&FAULT PR

Analog Devices Inc. EVAL-ADM2795EEPBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2795EEPBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2795EEPBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2795EEPBZ Reference Design 1

Applications:

Isolation >

Isolated RS-485

End Products:

IndustrialUtility NetworksVentilation & Air ConditioningBuilding AutomationIndustrial ApplicationsHeating

ECAD Model:

Description

The Analog Devices EVAL-ADM2795EEPBZ is a certified evaluation board based on the ADM2795E-EP Robust 5kV RMS Isolated RS-485 Transceiver with Level 4 DO-160G EMC, Full ±42 V Protection, and Industrial Temperature Range. This board is designed to provide a reliable and robust solution for RS-485 communication in industrial applications. It features a 5kV RMS isolation rating, ±42V protection, and an industrial temperature range of -40°C to +85°C. The board also includes a variety of features such as a built-in ESD protection, a low power sleep mode, and a wide common mode range. The EVAL-ADM2795EEPBZ is an ideal solution for applications requiring reliable and robust RS-485 communication.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM2795
  • Function
    Transceiver, RS-422, RS-485
  • Utilized IC / Part
    ADM2795E
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining