web counter

Analog Devices Inc. EVAL-ADM3260EBZANALOG DEVICES EVAL-ADM3260EBZEVAL BOARD, ADM3260 I2C ISOLATOR

Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 4
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 4
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM3260EBZ Reference Design 4

Applications:

Isolation >

Isolated I2C

End Products:

Communications and TelecomComputers and PeripheralsCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices EVAL-ADM3260EBZ Evaluation Kit is designed to evaluate the ADM3260 Hot-Swappable Dual I2C Isolators with Integrated DC to DC Converter. This kit provides a complete solution for evaluating the performance of the ADM3260 isolator, which is ideal for communications and telecom applications. The kit includes two ADM3260 isolators, a DC to DC converter, and a USB-to-I2C interface board. The isolators provide galvanic isolation of up to 2500Vrms, and the DC to DC converter provides a regulated 5V output. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and schematics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Screw
  • Number of Pins
    0
  • Series
    IsoPower®, iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3260
  • Function
    Digital Isolator
  • Operating Supply Voltage
    5.25V
  • Interface
    I2C
  • Utilized IC / Part
    ADM3260
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD5593RBRUZ - CONFIGURABLE ADC/DAC, 12BIT, TSSOP-165RFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8SOIC6000RFQ