web counter

Linear Technology/Analog Devices DC1790A-DDEMO BOARD FOR LTM2886-5I

Linear Technology/Analog Devices DC1790A-D Reference Design 3
Linear Technology/Analog Devices DC1790A-D Reference Design 1
Linear Technology/Analog Devices DC1790A-D Reference Design 2
Linear Technology/Analog Devices DC1790A-D Reference Design 3
Linear Technology/Analog Devices DC1790A-D Reference Design 1
Linear Technology/Analog Devices DC1790A-D Reference Design 1
Linear Technology/Analog Devices DC1790A-D Reference Design 2
Linear Technology/Analog Devices DC1790A-D Reference Design 3

Applications:

Isolation >

Isolated I2C

End Products:

IndustrialTest and MeasurementIsolated Bias SupplyIndustrial

ECAD Model:

Description

The Analog Devices DC1790A-D Demo Board is a versatile and reliable solution for isolating I2C signals in industrial applications. It is based on the LTM2886-5I I2C Module Isolator and is powered by a 5V supply. It is designed for use in industrial temperature ranges, making it suitable for a wide range of applications. The board features a wide range of features, including a high-speed data rate of up to 1 Mbps, a low-power consumption of only 1.5 mA, and a wide common-mode range of up to ±25 V. It also features a high-voltage isolation of up to 5 kV, making it suitable for use in harsh environments. The board is also RoHS compliant and is designed to meet the requirements of UL, CSA, and EN standards.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2886
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2886-5I
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining