web counter

Linear Technology/Analog Devices DC1791A-DDEMO BOARD FOR LTM2887-5I

Linear Technology/Analog Devices DC1791A-D Reference Design 3
Linear Technology/Analog Devices DC1791A-D Reference Design 1
Linear Technology/Analog Devices DC1791A-D Reference Design 2
Linear Technology/Analog Devices DC1791A-D Reference Design 3
Linear Technology/Analog Devices DC1791A-D Reference Design 1
Linear Technology/Analog Devices DC1791A-D Reference Design 1
Linear Technology/Analog Devices DC1791A-D Reference Design 2
Linear Technology/Analog Devices DC1791A-D Reference Design 3

Applications:

Isolation >

Isolated I2C

End Products:

Communications and TelecomTest and MeasurementIndustrial ApplicationsBus Isolation

ECAD Model:

Description

The Analog Devices DC1791A-D Demo Board is a communications and telecom isolator based on the LTM2887-5I I2C module. It is designed to provide galvanic isolation between two systems, allowing for safe and reliable data transmission. The board is powered by a 5V supply and features an I2C module isolator, which isolates the two systems from each other and prevents interference. The board also includes a variety of other features, such as a power supply, a voltage regulator, and a temperature sensor. The board is ideal for applications such as industrial automation, medical equipment, and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2887
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2887-5I
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining