web counter

Linear Technology/Analog Devices DC1791A-CDEMO BOARD FOR LTM2887-3I

Linear Technology/Analog Devices DC1791A-C Reference Design 1
Linear Technology/Analog Devices DC1791A-C Reference Design 1
Linear Technology/Analog Devices DC1791A-C Reference Design 1
Linear Technology/Analog Devices DC1791A-C Reference Design 1

Applications:

Isolation >

Isolated I2C

End Products:

Communications and TelecomTest and MeasurementIndustrial ApplicationsBus Isolation

ECAD Model:

Description

The Analog Devices DC1791A-C Demo Board is a communications and telecom isolator based on the LTM2887-3I I2C module. It is designed to provide isolation between two systems, allowing for reliable communication between them. The board operates on a 3.3V supply and features a wide range of features, including a high-speed I2C bus, a low-power mode, and a wide range of isolation levels. The board is ideal for applications such as industrial automation, medical equipment, and communications systems. It is also suitable for use in harsh environments, as it is designed to withstand high temperatures and vibration.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2887
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2887-3I
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining