web counter

Analog Devices Inc. EVAL-ADUC7036QSPZANALOG DEVICES EVAL-ADUC7036QSPZEvaluation Module, 16 / 32bit, Integrated Precision Battery Sensor, 96kB Flash/EE Memory

Analog Devices Inc. EVAL-ADUC7036QSPZ Reference Design 2
Analog Devices Inc. EVAL-ADUC7036QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUC7036QSPZ Reference Design 2
Analog Devices Inc. EVAL-ADUC7036QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUC7036QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUC7036QSPZ Reference Design 2

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Power ManagementBattery Monitoring

ECAD Model:

Description

The Analog Devices EVAL-ADUC7036QSPZ Evaluation Board is designed to evaluate the performance of the ADUC7036 Integrated Precision Battery Sensor for Automotive System Power Management. This board features a wide range of features, including a high-precision voltage measurement, a low-power current measurement, and a temperature measurement. It also includes a wide range of protection features, such as over-voltage, over-current, and reverse-polarity protection. The board is designed to be used with the ADUC7036 Integrated Precision Battery Sensor, and it is capable of providing accurate and reliable measurements of battery voltage, current, and temperature. The board also includes a USB interface for easy connection to a PC, and it is compatible with a variety of software development tools.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    MicroConverter®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    ADUC7036
  • Operating Supply Voltage
    3.6V
  • Interface
    Serial, USB
  • Core Processor
    ARM7
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADuC7036
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), Power Supply, Accessories, mIDAS-Link Programmer
  • Board Type
    Evaluation Platform
  • Number of UART Channels
    1
  • Platform
    QuickStart™ PLUS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BUCK ADJ 0.5A SYNC 8MSOP523RFQ