web counter

Analog Devices Inc. EVAL-ADUC7039QSPZANALOG DEVICES EVAL-ADUC7039QSPZ Evaluation Module, 16 / 32bit, Integrated Precision Battery Sensor, 64kB Flash/EE Memory

Analog Devices Inc. EVAL-ADUC7039QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUC7039QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUC7039QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUC7039QSPZ Reference Design 1

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Power ManagementBattery Monitoring

ECAD Model:

Description

The Analog Devices EVAL-ADUC7039QSPZ Evaluation Board is designed to evaluate the performance of the ADUC7039 Integrated Precision Battery Sensor for Automotive System Power Management. This board features a wide range of features and functions, including a high-precision voltage measurement, a low-power current measurement, and a temperature measurement. It also includes a wide range of communication interfaces, such as I2C, SPI, and UART, for easy integration into existing systems. The board also includes a graphical user interface for easy configuration and monitoring of the system. The board is designed to be used in a wide range of automotive applications, such as battery management, power management, and system monitoring.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    MicroConverter®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADUC7039
  • Operating Supply Voltage
    3.6V
  • Interface
    Serial, USB
  • Core Processor
    ARM7
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADuC7039
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), Power Supply, Accessories, mIDAS-Link Programmer
  • Board Type
    Evaluation Platform
  • Platform
    QuickStart™ PLUS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC GYROSCOPE ANGULAR CLCC2471RFQ