web counter

Analog Devices Inc. EVAL-ADUCM310QSPZQUICKSTART PLUS ADUCM310 EVAL BD

Analog Devices Inc. EVAL-ADUCM310QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUCM310QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUCM310QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADUCM310QSPZ Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareMedical Appliances

ECAD Model:

Description

The Analog Devices EVAL-ADUCM310QSPZ Development System is a comprehensive platform for developing medical and healthcare applications using the ADuCM310 MCU. It includes a QSPI-based evaluation board, a USB-based debug interface, and a Getting Started Tutorial to help users quickly get up and running. The tutorial provides step-by-step instructions for setting up the development environment, programming the MCU, and running example applications. The ADuCM310 MCU is a low-power, 32-bit ARM Cortex-M3 processor with integrated analog peripherals, making it ideal for medical and healthcare applications. The EVAL-ADUCM310QSPZ Development System is a great way to get started with developing medical and healthcare applications using the ADuCM310 MCU.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    ADUCM310
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M3
  • Utilized IC / Part
    ADuCM310
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), J-Link OB Programmer
  • Board Type
    Evaluation Platform
  • Platform
    QuickStart™ PLUS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining