web counter

Analog Devices, Inc. EVAL-ADV7611EB1Z

Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 11
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 1
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 2
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 3
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 4
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 5
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 6
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 7
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 8
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 9
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 10
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 11
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 1
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 1
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 2
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 3
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 4
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 5
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 6
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 7
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 8
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 9
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 10
Analog Devices, Inc. EVAL-ADV7611EB1Z Reference Design 11

Applications:

Video >

Video Systems

End Products:

Consumer ElectronicsVideo ConferencingSoundbarProjectorAVR EquipmentHigh-Definition TV

ECAD Model:

Description

The Analog Devices EVAL-ADV7611EB1Z is an evaluation board based on the ADV7611 HDMI Receiver Consumer Electronics IC. It is designed to provide a platform for evaluating the features and performance of the ADV7611. The board includes a variety of connectors and components to enable the user to evaluate the ADV7611 in a variety of applications. It also includes a USB interface for programming and debugging. The board is capable of receiving and transmitting HDMI signals up to 1080p resolution. It also supports HDCP 1.4 and EDID 1.4. The board is ideal for evaluating the performance of the ADV7611 in consumer electronics applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Mount
    PCB
  • Number of Pins
    0
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyMICROCHIP - 24LC64-I/ST - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, TSSOP, 8 Pin(s)600RFQ
Analog Devices Inc.OP Amp Dual GP R-R I/O 6V Automotive 8-Pin SOIC N T/R145RFQ
ON SemiconductorIC GATE AND 1CH 3-INP SC70-663168RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Analog Devices Inc.IC CODEC 24BIT 4ADC/8DAC 48LQFP8RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
ON SemiconductorNC7SZ125 Series 5.5 V TinyLogic® UHS Single Buffer w/ 3-State Output-MICROPAK-64950RFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Analog Devices Inc.Analog Switch ICs CMOS Low VTG Dual SPDT2860BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8SOIC22349RFQ
Load more