web counter

Analog Devices Inc. EVAL-CN0160-EB1ZCN0160-EB1Z EvaluationBoard - More Details

Analog Devices Inc. EVAL-CN0160-EB1Z Reference Design 3
Analog Devices Inc. EVAL-CN0160-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0160-EB1Z Reference Design 2
Analog Devices Inc. EVAL-CN0160-EB1Z Reference Design 3
Analog Devices Inc. EVAL-CN0160-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0160-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0160-EB1Z Reference Design 2
Analog Devices Inc. EVAL-CN0160-EB1Z Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

Military and AerospaceInsulin pumpVideo ImagingHealth Wellness & FitnessHome TheaterPortableMonitoring and TherapyBlood AnalyzerUnmanned SystemsDiagnosticsAvionicsPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-CN0160-EB1Z is a Universal Serial Bus (USB) Peripheral Isolator Evaluation Board based on the ADuM4160, a military and aerospace grade isolator. This board is designed to provide a simple and easy way to evaluate the performance of the ADuM4160 isolator in a USB peripheral application. It features two USB Type-A connectors, one for the host side and one for the peripheral side, and a USB Type-B connector for power. The board also includes a power switch, a status LED, and a reset button. The board is designed to provide up to 1500Vrms of isolation between the host and peripheral sides, and is suitable for use in a wide range of applications, including industrial, medical, and military.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 1 week ago)
  • Number of Pins
    0
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    USB
  • Type
    Interface
  • Function
    Isolator USB Peripheral
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    ADuM4160, ADP3338
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Littelfuse Inc.MAGNET 1.125"L X 0.259"W PLASTIC2635RFQ
Grayhill Inc.GRAYHILL 78B02T DIP / SIP Switch, 78 Series, SPST, Through Hole, 2 Circuits, DIP Unsealed, 24 VDC7BUY
Analog Devices Inc.IC SEQUENCER/SUPERVISOR 48TQFP35RFQ
STMicroelectronicsSTMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-32500RFQ