web counter

Analog Devices, Inc. EVAL-FLTR-LD-1RZ

Analog Devices, Inc. EVAL-FLTR-LD-1RZ Reference Design 1
Analog Devices, Inc. EVAL-FLTR-LD-1RZ Reference Design 1
Analog Devices, Inc. EVAL-FLTR-LD-1RZ Reference Design 1
Analog Devices, Inc. EVAL-FLTR-LD-1RZ Reference Design 1

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Instrumentation and MeasurementInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-FLTR-LD-1RZ is an active low pass filter designed for instrumentation and measurement applications. It features a wide frequency range of 0.1 Hz to 10 kHz, a low pass filter type, and a high pass filter type. The filter has a low pass filter gain of 0 to -20 dB, a high pass filter gain of 0 to -20 dB, and a low pass filter cutoff frequency of 0.1 Hz to 10 kHz. It also has a high pass filter cutoff frequency of 0.1 Hz to 10 kHz. The filter is designed to provide a high level of accuracy and stability in instrumentation and measurement applications. It is also designed to be easy to use and configure.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    EOL (Last Updated: 6 months ago)
  • Number of Pins
    0
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Manufacturer Lifecycle Status
    LAST TIME BUY (Last Updated: 6 months ago)
  • RoHS
    Compliant
  • Part Status
    LTB
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGT ISOL 3750VRMS 7CH SPI 20SSOP228RFQ
Analog Devices Inc.ANALOG DEVICES ADR4525BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4525 Series, 2.5V, NSOIC-85RFQ
Analog Devices Inc.IC OPAMP GP 1 CIRCUIT 8SOIC1RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Analog Devices Inc.ANALOG DEVICES - ADG1419BRMZ - Analogue Switch, Single Channel, 1 Channels, SPDT, 2.4 ohm222RFQ
Analog Devices Inc.LDO Regulator Neg -1.22V to -27V 0.2A 5-Pin TSOT T/R9000RFQ
Analog Devices Inc.IC ADC 24BIT SIGMA-DELTA 24TSSOP682RFQ
Analog Devices Inc.ANALOG DEVICES - ADP2442ACPZ-R7 - DC-DC Switching Buck Step Down Regulator, Adjustable, 4.5V-36Vin, 600mV-32.4Vout, 1Aout, LFCSP-12455RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 200MA 8SOIC4BUY