web counter

Linear Technology/Analog Devices DC048ALTC1066-1CSW - 8TH ORDER, DC ACC

Applications:

Active Filters >

Active Lowpass Filter

End Products:

AudioData Acquisition SystemAudioInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC048A-A Demo Board is an 8th order, DC accurate, elliptic or linear phase low pass filter designed for audio applications. It features a wide range of adjustable parameters, including cutoff frequency, passband ripple, and stopband attenuation, allowing for precise control over the filter's response. The board also includes a built-in amplifier, allowing for direct connection to audio sources. The DC048A-A is ideal for applications such as audio signal processing, noise reduction, and equalization.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Function
    Low Pass, Switched-Capacitor Filters
  • Utilized IC / Part
    LTC1066-1
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - CAT4238TD-GT3 - LED Driver, Boost (Step Up), 2-5.5V input, 1 Output, 1 MHz switch-freq., 38V/450 mA out, TSOT-23-53600RFQ
ON SemiconductorON SEMICONDUCTOR - CAT4237TD-GT3 - Led Driver, 1 Output, Boost (Step Up), 2.8V-5.5V in, 1MHz switch, 30V/31.5mA out, TSOT-23-55600RFQ
ON SemiconductorIC LED DRIVER RGLTR DIM TSOT23-5681RFQ