web counter

Arduino A000079ARDUINO A000079L298, MOTOR CONTROL, ARDUINO SHIELD

Arduino A000079 Reference Design 5
Arduino A000079 Reference Design 1
Arduino A000079 Reference Design 2
Arduino A000079 Reference Design 3
Arduino A000079 Reference Design 4
Arduino A000079 Reference Design 5
Arduino A000079 Reference Design 1
Arduino A000079 Reference Design 1
Arduino A000079 Reference Design 2
Arduino A000079 Reference Design 3
Arduino A000079 Reference Design 4
Arduino A000079 Reference Design 5

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlSolenoid InjectionStepper MotorDC Motor

ECAD Model:

Description

Arduino Corporation A000079-A000079, A000079, Arduino Motor Shield is a motor control shield based on the L298P Dual Full-Bridge Driver. It is designed to drive inductive loads such as relays, solenoids, DC and stepping motors. It features a wide range of features such as adjustable current limiting, over-current protection, and PWM speed control. It is also compatible with Arduino boards and can be used to control motors with ease. The shield is easy to use and provides a reliable and efficient way to control motors.

Specifications

Arduino technical specifications, attributes, parameters and parts with similar specifications to Arduino .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    9.071847g
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Output Voltage
    12V
  • Output Current
    4A
  • Utilized IC / Part
    L298
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Arduino
  • Height
    38.1mm
  • Length
    76.2mm
  • Width
    63.5mm
  • REACH SVHC
    Unknown
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.RF Transceiver ASK/FSK/GFSK 2.7V 32-Pin HVQFN EP10000BUY