web counter

NXP USA Inc. KIT33887EKEVBEPower Management IC Development Tools 33887DWB FIESTA EVAL KIT

NXP USA Inc. KIT33887EKEVBE Reference Design 2
NXP USA Inc. KIT33887EKEVBE Reference Design 1
NXP USA Inc. KIT33887EKEVBE Reference Design 2
NXP USA Inc. KIT33887EKEVBE Reference Design 1
NXP USA Inc. KIT33887EKEVBE Reference Design 1
NXP USA Inc. KIT33887EKEVBE Reference Design 2

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlDC Motor

ECAD Model:

Description

The NXP Semiconductors KIT33887EKEVBE-EKEVBE is an evaluation kit featuring the MC33887EK 5A H-Bridge DC Motor Driver. This motor control evaluation kit is designed to help engineers evaluate the performance of the MC33887EK motor driver. It includes a comprehensive set of components, including a power supply, a motor, a motor control board, and a USB cable. The kit also includes a user manual and software for easy setup and configuration. The MC33887EK motor driver is capable of driving up to 5A of current, making it suitable for a wide range of motor control applications. The kit is ideal for prototyping and testing motor control systems.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    H-Bridge Driver (Internal FET)
  • Utilized IC / Part
    MC33887
  • Supplied Contents
    Board(s)
  • Primary Attributes
    5A, 5 ~ 28V, PWM to 20kHz, Active Current Limit
  • Embedded
    No
  • Secondary Attributes
    Fault Status, Sleep Mode, Proportional Current Mirror Output
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining