web counter

CEL THEVA215-V2THCV215 EVALUATION BOARD

CEL THEVA215-V2 Reference Design 4
CEL THEVA215-V2 Reference Design 1
CEL THEVA215-V2 Reference Design 2
CEL THEVA215-V2 Reference Design 3
CEL THEVA215-V2 Reference Design 4
CEL THEVA215-V2 Reference Design 1
CEL THEVA215-V2 Reference Design 1
CEL THEVA215-V2 Reference Design 2
CEL THEVA215-V2 Reference Design 3
CEL THEVA215-V2 Reference Design 4

Applications:

Video >

Video Systems

End Products:

AudioAudio-Video DeviceConsumer ElectronicsCommunications EquipmentOffice EquipmentsSmart Phone

ECAD Model:

Description

The California Eastern Laboratories THEVA215-V2 Evaluation Board is a comprehensive solution for testing and evaluating the THCV215 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the THCV215 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. It features a wide range of features, including a high-speed USB 2.0 interface, a high-speed Ethernet port, and a variety of video and audio connectors. The board also includes a variety of test points and jumpers for easy debugging and troubleshooting. The board also includes a comprehensive set of software tools for testing and evaluating the performance of the THCV215 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. The board is designed to be used in a variety of applications, including automotive, consumer electronics, and industrial applications.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Series
    THine® V-by-One®HS
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    LVDS to V-by-One®HS
  • Utilized IC / Part
    THCV215
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
Microchip TechnologyClock Divider 1-IN LVDS 16-Pin MLF EP2BUY
Microchip TechnologyIC CLK BUFFER 1:2 2GHZ 16MLF0BUY