web counter

CEL THEVA216-V2THCV216 EVALUATION BOARD

CEL THEVA216-V2 Reference Design 4
CEL THEVA216-V2 Reference Design 1
CEL THEVA216-V2 Reference Design 2
CEL THEVA216-V2 Reference Design 3
CEL THEVA216-V2 Reference Design 4
CEL THEVA216-V2 Reference Design 1
CEL THEVA216-V2 Reference Design 1
CEL THEVA216-V2 Reference Design 2
CEL THEVA216-V2 Reference Design 3
CEL THEVA216-V2 Reference Design 4

Applications:

Video >

Video Systems

End Products:

AudioAudio-Video DeviceConsumer ElectronicsCommunications EquipmentOffice EquipmentsSmart Phone

ECAD Model:

Description

The California Eastern Laboratories THEVA216-V2 Evaluation Board is a comprehensive solution for testing and evaluating the THCV216 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the THCV216 Video Data Receiver, Audio Data Receiver, and Video Data Transmitter. The board includes a variety of features such as a USB interface, a power supply, and a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board also includes a variety of test points for easy access to the device's signals, as well as a variety of test points for easy access to the device's signals. The board

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Series
    THine® V-by-One®HS
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    V-by-One®HS to LVDS
  • Utilized IC / Part
    THCV216
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
Microchip TechnologySENSOR DIGITAL -40C-125C SOT23-53300RFQ
Microchip TechnologyMICROCHIP - TC77-5.0MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, 125 °C, SOT-23, 5 Pins5530RFQ