Share
Dallas Semiconductor CMC5001-0M-2210-5
Description
It is a single-width, half-length module with a 22-pin connector. It features a Xilinx XC95144XL CPLD with 5V tolerant I/O, up to 144 macrocells, and up to 10,000 gates. It also includes a 5V regulator, a clock oscillator, and a power-on reset circuit. The module is designed for use in industrial applications, and is suitable for use in harsh environments. It is RoHS compliant and is UL certified.
Specifications
Dallas Semiconductor technical specifications, attributes, parameters and parts with similar specifications to Dallas Semiconductor .
- TypeParameter
- EU RoHSSupplier Unconfirmed
- ECCN (US)EAR99
- HTS8543.70.99.60
- Supported Device5M2210ZF324I5N
- Supported Device TechnologyCPLD
- Main Program Memory TypeEEPROM
- Push Buttons and Switches4
- Part StatusUnconfirmed
- TypeDevelopment Board
- Program Memory TypeEEPROM
- Program Memory Size1MB
- Number of LEDs3
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 25AA1024-I/SM - SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8 | 90 | RFQ | |
| Texas Instruments | Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SOT-223 -40 to 125 | 510 | BUY | |
| Microchip Technology | MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, 125 °C, SOT-23, 5 Pins | 100 | BUY | |
| Texas Instruments | IC REG LINEAR 1.8V 1A SOT223-6 | 403 | BUY | |
| Texas Instruments | IC 2.93V SUPPLY MONITOR SOT-23-5 | 280 | BUY | |
| Texas Instruments | IC 2.93V SUPPLY MONITOR SOT-23-5 | 161 | BUY | |
| Texas Instruments | IC 2.93V SUPPLY MONITOR SOT23-5 | 9638 | RFQ | |
| Texas Instruments | Voltage supervisor (reset IC) with watchdog and manual reset 5-SOT-23 -40 to 85 | 995 | RFQ | |
| Texas Instruments | Single Output LDO, 1A, Adj. (1.2 to 5.0V), everse Current Protection 6-SOT-223 -40 to 125 | 35 | BUY | |
| Texas Instruments | AUTOMOTIVE PROCESSOR SUPERVISORY | 4000 | RFQ |


Product
Brand
Articles
Tools