web counter

Microchip Technology ATF15XXDK3-SAA100100-PIN TQFP DK3 SOCKET ADAPTER

Microchip Technology ATF15XXDK3-SAA100 Reference Design 2
Microchip Technology ATF15XXDK3-SAA100 Reference Design 1
Microchip Technology ATF15XXDK3-SAA100 Reference Design 2
Microchip Technology ATF15XXDK3-SAA100 Reference Design 1
Microchip Technology ATF15XXDK3-SAA100 Reference Design 1
Microchip Technology ATF15XXDK3-SAA100 Reference Design 2

Applications:

CPLD >

CPLD

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Microchip Technology ATF15XXDK3-SAA100 is a 100-pin TQFP Socket Adapter Board for DK3 Board for the ATF15xx family of Complex Programmable Logic Devices (CPLDs). This board is designed for industrial automation and automotive applications, and provides a reliable and cost-effective solution for prototyping and development of CPLD designs. It features a high-density socket for the ATF15xx CPLD, as well as a wide range of I/O connectors for connecting to external devices. The board also includes a power supply and a USB interface for programming and debugging. The ATF15XXDK3-SAA100 is an ideal solution for quickly and easily prototyping and developing CPLD designs for industrial automation and automotive applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    PLCC
  • Number of Pins
    100
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Core Architecture
    AVR
  • Module/Board Type
    Socket Module - TQFP
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining