web counter

Diodes Incorporated PAM2841EV1EVAL BOARD FOR PAM2841

Diodes Incorporated PAM2841EV1 Reference Design 1
Diodes Incorporated PAM2841EV1 Reference Design 1
Diodes Incorporated PAM2841EV1 Reference Design 1
Diodes Incorporated PAM2841EV1 Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

LightingLED Driver

ECAD Model:

Description

The Diodes Incorporated PAM2841EV1-EV1, PAM2841EV1, Evaluation Board is a step-up current mode LED driver designed to provide efficient and reliable lighting solutions. It is based on the PAM2841 Step-Up Current Mode LED Driver and features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1.2A, and a wide dimming range of 0.1% to 100%. The board also includes a built-in thermal protection circuit, over-voltage protection, and short-circuit protection. It is suitable for a variety of lighting applications, including automotive, industrial, and consumer lighting.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    20mA
  • Utilized IC / Part
    PAM2841
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR DIM TSOT23-528BUY