web counter

Analog Devices Inc. DC2404ALT3942 DEMO BOARD 14V, 1A LED S

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingIndustrial LightingVoltage Regulator ModuleLED Driver

ECAD Model:

Description

The Analog Devices DC2404A-A is a demo board for the LT3942 36V, 2A synchronous buck-boost converter and LED driver. It is designed for automotive and transportation applications, and is capable of providing a wide range of output voltages and currents. The board features a wide input voltage range of 4.5V to 36V, and can provide up to 2A of output current. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes an LED driver, allowing for the control of up to four LEDs. The board is designed to be easy to use, and includes a graphical user interface for easy configuration.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • Base Product Number
    DC2404
  • Maximum Output Current
    1A
  • Package Type
    QFN
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3942
  • RoHS
    Details
  • Voltage-Input
    3V ~ 36V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Pin Count
    28
  • Number of Outputs
    1
  • Output Voltage
    17 V
  • Output Type
    Adjustable
  • Output Current
    1 A
  • Voltage - Output
    -
  • Utilized IC / Part
    LT3942
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Current - Output / Channel
    2A
  • Outputs and Type
    1, Non-Isolated
  • Product
    Demonstration Boards
  • Features
    Dimmable
  • Input Voltage
    3 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining