web counter

Diodes Incorporated ZXLD1320EV1

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingHalogen LightingFlashlightSignage Lighting

ECAD Model:

Description

The Diodes Incorporated ZXLD1320EV1-EV1 is a 24W, 4-LED general LED driver designed for flashlight, automotive, and transportation applications. It features a wide input voltage range of 4.5V to 42V, and a wide output current range of 0.1A to 1.2A. It also has a high efficiency of up to 95%, and a low quiescent current of only 10uA. The driver is protected against over-voltage, over-temperature, and short-circuit conditions, and is designed to meet the requirements of automotive and transportation applications. It is also RoHS compliant and comes in a small, compact package.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX6820UT T.. Sequencer, 2-Monitors, 0.9V-5.5Vin, SOT-23-6100RFQ