ON Semiconductor NCV7691GEVKLED Lighting Development Tools AUTO ASSP
The ON Semiconductor NCV7691GEVK-GEVK is an evaluation kit designed to evaluate the performance of the NCV7691 Current Controller for Automotive LED Lamps. This device is ideal for automotive and transportation applications, providing a cost-effective solution for controlling the current of LED lamps. The kit includes a board with the NCV7691 device, a power supply, and a USB cable for programming and debugging. The NCV7691 is a high-efficiency, low-noise current controller that provides a wide range of current control options, allowing for precise control of LED lamps. It also features a wide operating temperature range, making it suitable for use in harsh automotive environments. The NCV7691GEVK-GEVK is an ideal solution for automotive and transportation applications that require precise control of LED lamps.
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Output Voltage60V
- Operating Supply Voltage16V
- Output Current1A
- Utilized IC / PartNCV7691
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type3, Non-Isolated
- FeaturesDimmable
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC CURRENT LIMIT SWITCH 6-UDFN | 33000 | RFQ | |
| EAO | EAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA | 1088 | BUY |


Product
Brand
Articles
Tools