web counter

Maxim Integrated MAX16818EVKIT+KIT EVALUATION FOR MAX16818

Maxim Integrated MAX16818EVKIT+ Reference Design 3
Maxim Integrated MAX16818EVKIT+ Reference Design 1
Maxim Integrated MAX16818EVKIT+ Reference Design 2
Maxim Integrated MAX16818EVKIT+ Reference Design 3
Maxim Integrated MAX16818EVKIT+ Reference Design 1
Maxim Integrated MAX16818EVKIT+ Reference Design 1
Maxim Integrated MAX16818EVKIT+ Reference Design 2
Maxim Integrated MAX16818EVKIT+ Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingEmergency LED lightingLCD TVSignage LightingLCD BacklightingLCD Projector

ECAD Model:

Description

The MAX16818EVKIT+ is an evaluation kit for the MAX16818 general LED driver for automotive lighting. This kit is designed to provide a platform for evaluating the features and performance of the MAX16818 LED driver. It includes a MAX16818 evaluation board, a MAX16818EVKIT+ software package, and a USB cable for connecting the board to a PC. The MAX16818 is a high-efficiency, low-noise, and low-EMI LED driver for automotive lighting applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to 8 LEDs in series with a maximum output current of 1.2A. The MAX16818 also includes a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. The MAX16818EVKIT+ is an ideal solution for automotive lighting applications, providing a reliable and efficient LED driver solution.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Supply Voltage
    28V
  • Min Supply Voltage
    6V
  • Output Current
    1A
  • Voltage - Output
    18V
  • Min Input Voltage
    6V
  • Max Input Voltage
    28V
  • Output Current per Channel
    1A
  • Utilized IC / Part
    MAX16818
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining