web counter

ISSI, Integrated Silicon Solution Inc IS31LT3918_GRLS2_EBT8EVAL BOARD FOR IS31LT3918-GRLS2

ISSI, Integrated Silicon Solution Inc IS31LT3918_GRLS2_EBT8 Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31LT3918_GRLS2_EBT8 Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31LT3918_GRLS2_EBT8 Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31LT3918_GRLS2_EBT8 Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

LightingLCD BacklightingLED Lighting

ECAD Model:

Description

The IS31LT3918-EBT8 from Integrated Silicon Solution Inc is a general LED driver for LED lighting and lighting control. It is designed to provide a cost-effective solution for driving up to 8 strings of LEDs with a wide range of current levels. It features a wide input voltage range of 4.5V to 28V, adjustable current levels from 10mA to 200mA, and a low quiescent current of only 1.5mA. The IS31LT3918-EBT8 also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. It is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    IS31LT3918
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC DAC 14BIT LP SERIAL 16-QSOP26BUY