web counter

Diodes ZXLD1371EV5

Applications:

Lighting >

General LED Driver

End Products:

LightingLED Lighting

ECAD Model:

Description

The Diodes Incorporated ZXLD1371EV5-EV5 Evaluation Board is a lighting solution based on the ZXLD1371 LED Driver. It is designed to provide a simple and efficient way to evaluate the performance of the ZXLD1371 LED Driver. The board features a wide range of features, including a wide input voltage range, adjustable current limit, and a wide range of dimming options. It also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The ZXLD1371EV5-EV5 Evaluation Board is an ideal solution for evaluating the performance of the ZXLD1371 LED Driver in lighting applications.