ISSI, Integrated Silicon Solution Inc IS31LT3354_STLS2_EBDCDCEVAL BOARD FOR IS31LT3354-STLS2
The IS31LT3354-EBDCDC from Integrated Silicon Solution Inc is a general LED driver for LED lighting and lighting control. It is designed to provide a high-efficiency, low-cost solution for driving multiple LED strings in a variety of lighting applications. The device features a wide input voltage range of 4.5V to 40V, and can drive up to 8 strings of LEDs with a maximum output current of 1A per string. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the device is capable of dimming control via PWM or analog voltage, and can be used with a variety of external dimming controllers. The IS31LT3354-EBDCDC is an ideal solution for LED lighting and lighting control applications.
- TypeParameter
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Utilized IC / PartIS31LT3354
- Supplied ContentsBoard(s)
- Evaluation KitYes
- FeaturesStep-down Converter
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC ADC 12BIT 80MSPS QUAD 64VQFN | 2658 | RFQ |


Product
Brand
Articles
Tools