web counter

ON Semiconductor CCRACGEVBBOARD EVAL FOR CCRAC-

ON Semiconductor CCRACGEVB Reference Design 1
ON Semiconductor CCRACGEVB Reference Design 1
ON Semiconductor CCRACGEVB Reference Design 1
ON Semiconductor CCRACGEVB Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveDecorative LightingAutomotive ClusterSignage LightingLCD Backlighting

ECAD Model:

Description

The ON Semiconductor CCRACGEVB-CCRACGEVB Evaluation Board is a versatile platform for evaluating the performance of the NSiC family of Constant Current Regulators. This evaluation board is designed for use in automotive and transportation applications, and is capable of providing a wide range of current regulation from 0.1A to 10A. The board features a wide input voltage range of 4.5V to 40V, and is capable of operating in both buck and boost configurations. The board also includes a variety of protection features, such as over-temperature, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface for easy configuration and monitoring of the device. The CCRACGEVB-CCRACGEVB Evaluation Board is an ideal platform for evaluating the performance of the NSiC family of Constant Current Regulators in automotive and transportation applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Min Input Voltage
    12V
  • Max Input Voltage
    250V
  • Utilized IC / Part
    NSI50010YT1G, NSI50150AD, NSIC2020B, NSIC2030B, NSIC2050B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesIC OPAMP WIDEBAND LN SOT3432458BUY
Infineon TechnologiesRF Amp Chip Single GP 6GHz 4-Pin(3 Tab) SOT-343 T/R0RFQ