web counter

Diodes ZXLD1362EV3

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingHalogen LightingFlashlightSignage Lighting

ECAD Model:

Description

The Diodes Incorporated ZXLD1362EV3-EV3 is a general LED driver designed for use in flashlight, automotive, and transportation applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. It also has a high efficiency of up to 95%, allowing it to save energy and reduce heat dissipation. The ZXLD1362EV3-EV3 also has a wide dimming range of 0.1% to 100%, allowing it to be used in applications that require precise control of the LED brightness. Additionally, it has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The ZXLD1362EV3-EV3 is a versatile and reliable LED driver that is perfect for a variety of applications.