web counter

Diodes Incorporated AP8803EV1EVAL BOARD FOR AP8803

Diodes Incorporated AP8803EV1 Reference Design 3
Diodes Incorporated AP8803EV1 Reference Design 1
Diodes Incorporated AP8803EV1 Reference Design 2
Diodes Incorporated AP8803EV1 Reference Design 3
Diodes Incorporated AP8803EV1 Reference Design 1
Diodes Incorporated AP8803EV1 Reference Design 1
Diodes Incorporated AP8803EV1 Reference Design 2
Diodes Incorporated AP8803EV1 Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingIlluminationHalogen LightingFlashlight

ECAD Model:

Description

Diodes Incorporated's AP8803EV1-EV1 Evaluation Board is a powerful tool for automotive and transportation applications. It is based on the AP8803 LED Driver, which is designed to provide efficient and reliable lighting solutions for a variety of automotive and transportation applications. The board features a wide range of features, including a wide input voltage range, adjustable output current, and a wide range of dimming options. It also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the AP8803EV1-EV1 Evaluation Board is an ideal choice for automotive and transportation applications.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    680mA
  • Utilized IC / Part
    AP8803
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP SemiconductorsI2C Buffer 3.3V 20-Pin TSSOP1800RFQ
NXP USA Inc.IC I2C BUS HUB 5-CH 20TSSOP2380BUY