web counter

ON Semiconductor NCL30160GEVBBOARD EVAL FOR NCL30160

ON Semiconductor NCL30160GEVB Reference Design 2
ON Semiconductor NCL30160GEVB Reference Design 1
ON Semiconductor NCL30160GEVB Reference Design 2
ON Semiconductor NCL30160GEVB Reference Design 1
ON Semiconductor NCL30160GEVB Reference Design 1
ON Semiconductor NCL30160GEVB Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingIlluminationIndustrial LED Lighting

ECAD Model:

Description

The ON Semiconductor NCL30160GEVB-GEVB Evaluation Board is an ideal solution for automotive, industrial, and general lighting applications. It uses the NCL30160 Buck Controller to provide a reliable LED driver. This board is designed to be used in automotive and transportation applications, and is capable of providing a wide range of output current and voltage levels. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection. This evaluation board is a great choice for automotive and transportation applications, and is sure to provide reliable and efficient LED driver performance.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current
    1A
  • Min Input Voltage
    6.3V
  • Max Input Voltage
    40V
  • Utilized IC / Part
    NCL30160
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining