web counter

Diodes Incorporated AL8400EV1BOARD LED DRIVER 150MA

Diodes Incorporated AL8400EV1 Reference Design 2
Diodes Incorporated AL8400EV1 Reference Design 1
Diodes Incorporated AL8400EV1 Reference Design 2
Diodes Incorporated AL8400EV1 Reference Design 1
Diodes Incorporated AL8400EV1 Reference Design 1
Diodes Incorporated AL8400EV1 Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

LightingLED ConverterIlluminationTraffic Signs

ECAD Model:

Description

The Diodes Incorporated AL8400EV1-EV1, AL8400EV1, Evaluation Board is a versatile and powerful tool for evaluating the performance of the AL8400 Linear LED Driver. This evaluation board is designed to provide a comprehensive platform for testing the AL8400's features and capabilities in a variety of lighting applications. The board includes a wide range of components, including a power supply, a microcontroller, a voltage regulator, and a variety of LEDs. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is designed to be used with the AL8400 Linear LED Driver, allowing users to quickly and easily evaluate the performance of the driver in a variety of lighting applications. The board is also designed to be used with a variety of other components, such as sensors, switches, and other devices, allowing users to create a complete lighting system.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    15mA
  • Utilized IC / Part
    AL8400
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC OR CTRLR BRIDGE RECT 12MLP4280RFQ