Diodes Incorporated AL5811EV2EVAL BRD LED DRIVER ADJ LINEAR
Diodes Incorporated's AL5811EV2-EV2 Evaluation Board is a powerful tool for evaluating the AL5811, a 75mA, 60V low-side adjustable linear LED driver lighting control IC. This board is designed to provide a simple and easy way to evaluate the performance of the AL5811 in a variety of lighting applications. It features a wide range of adjustable parameters, including current, voltage, and dimming control, allowing users to customize the LED driver to their specific needs. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily monitor and adjust the LED driver's performance. With its robust design and wide range of features, the AL5811EV2-EV2 Evaluation Board is an ideal solution for evaluating the performance of the AL5811 LED driver.
- TypeParameter
- Factory Lead Time5 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output1V~60V
- Output Current per Channel75mA
- Utilized IC / PartAL5811
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type1, Non-Isolated
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | FILTER SAW 1227.60 MHZ SMD | 4993 | BUY | |
| Abracon LLC | FILTER SAW 1575.42 MHZ SMD | 0 | RFQ | |
| Abracon LLC | FILTER SAW 1575.42 MHZ SMD | 2322 | BUY | |
| Abracon LLC | FILTER SAW 915.00 MHZ SMD | 3892 | BUY |


Product
Brand
Articles
Tools