Diodes Incorporated ZXLD1371EV4EVAL BRD FOR ZXLD1371 LED DRIVER
The Diodes Incorporated ZXLD1371EV4-EV4 Evaluation Board is a lighting solution based on the ZXLD1371 LED Driver. It is designed to provide a simple and efficient way to evaluate the performance of the ZXLD1371 LED Driver. The board features a wide range of features, including a wide input voltage range, adjustable output current, and a wide range of dimming options. It also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The ZXLD1371EV4-EV4 Evaluation Board is an ideal solution for evaluating the performance of the ZXLD1371 LED Driver in lighting applications.
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBag
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Utilized IC / PartZXLD1371
- Supplied ContentsBoard(s)
- Outputs and Type1, Non-Isolated
- FeaturesDimmable
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC LED DRIVER CTRLR DIM 16TSSOP | 1850 | RFQ | |
| Diodes Incorporated | IC LED DRIVER CTRLR DIM 16TSSOP | 7500 | BUY |


Product
Brand
Articles
Tools