web counter

Diodes ZXLD1370EV2Evalboard ZXLD1370

Applications:

Lighting >

General LED Driver

End Products:

LightingLED Lighting

ECAD Model:

Description

The Diodes Incorporated ZXLD1370EV2-EV2 Evaluation Board is a versatile and powerful LED driver designed to provide efficient and reliable lighting solutions. It is based on the ZXLD1370 Buck-Boost LED Driver, which is capable of driving up to 10 LEDs in series with a maximum output current of 1.2A. The board features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. The board also includes a USB interface for easy programming and monitoring of the LED driver. The ZXLD1370EV2-EV2 Evaluation Board is an ideal solution for lighting applications requiring high efficiency and reliability.