Diodes Incorporated ZXLD1322EV1
Description
The Diodes Incorporated ZXLD1322EV1-EV1 is a 3-LEDs General LED Driver designed for use in flashlight, lighting, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of up to 500mA. It also has a low quiescent current of only 1.5mA, and a low shutdown current of 0.1uA. The ZXLD1322EV1-EV1 is designed to be highly efficient, with a maximum efficiency of up to 95%. It also features a wide temperature range of -40°C to +125°C, and is RoHS compliant. This LED driver is ideal for applications that require high efficiency, low power consumption, and wide temperature range.
Specifications
Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
- TypeParameter
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | Switching Voltage Regulators LT1942 - Quad DC/DC Converter for Triple Output TFT Supply Plus LED Drive | 24 | RFQ |


Product
Brand
Articles
Tools