web counter

MikroElektronika MIKROE-2807LED DRIVER 2 CLICK

MikroElektronika MIKROE-2807 Reference Design 5
MikroElektronika MIKROE-2807 Reference Design 1
MikroElektronika MIKROE-2807 Reference Design 2
MikroElektronika MIKROE-2807 Reference Design 3
MikroElektronika MIKROE-2807 Reference Design 4
MikroElektronika MIKROE-2807 Reference Design 5
MikroElektronika MIKROE-2807 Reference Design 1
MikroElektronika MIKROE-2807 Reference Design 1
MikroElektronika MIKROE-2807 Reference Design 2
MikroElektronika MIKROE-2807 Reference Design 3
MikroElektronika MIKROE-2807 Reference Design 4
MikroElektronika MIKROE-2807 Reference Design 5

Applications:

Lighting >

General LED Driver

End Products:

LightingSmart Headlamp UnitFlashlightLED Lighting

ECAD Model:

Description

The MikroElektronika MIKROE-2807 LED Driver 2 CLICK Board is a lighting control IC based on the MCP1643 LED Constant Current Regulator. It is designed to provide a simple and efficient way to control the brightness of LEDs. The board features two independent channels, each with its own adjustable current output. The board also features a wide input voltage range of 4.5V to 24V, allowing it to be used in a variety of applications. The board is also equipped with a power-on reset circuit, which ensures that the board is always in a safe state when powered up. The board is also equipped with a thermal shutdown circuit, which prevents the board from overheating. The board is also equipped with a low-power sleep mode, which allows the board to be used in battery-powered applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    LED Driver
  • Utilized IC / Part
    MCP1643
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC7490BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC78956RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL35000RFQ
Texas InstrumentsIC CAN TRANSCEIVER 3.3V 8-SOIC12RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-85650BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-82174BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8268BUY
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY