web counter

Diodes Incorporated AL5811EV1EVAL BOARD CURRENT ADJ LED DRVR

Diodes Incorporated AL5811EV1 Reference Design 1
Diodes Incorporated AL5811EV1 Reference Design 1
Diodes Incorporated AL5811EV1 Reference Design 1
Diodes Incorporated AL5811EV1 Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

LightingIlluminationLED Lighting

ECAD Model:

Description

Diodes Incorporated AL5811EV1-EV1 Evaluation Board is a versatile tool for evaluating the AL5811, a 75mA, 60V low-side adjustable linear LED driver. This board is designed to provide a simple and easy way to evaluate the performance of the AL5811 in lighting applications. It features a wide range of adjustable settings, allowing users to customize the LED driver to their specific needs. The board also includes a number of protection features, such as over-temperature protection, over-current protection, and short-circuit protection, to ensure the safety of the user and the LED driver. With its adjustable settings and protection features, the AL5811EV1-EV1 Evaluation Board is an ideal tool for evaluating the performance of the AL5811 in lighting applications.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V~60V
  • Output Current per Channel
    75mA
  • Utilized IC / Part
    AL5811
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.CAN - Controller Area Network High-Speed 40Kbps 4.75V to 5.25V 8-Pin HVSON T/R100RFQ
NXP USA Inc.IC TRANSCEIVER AUTO CAN HS 8-SO2000RFQ
NXP USA Inc.IC TRANSCEIVER CAN HS 8-HVSON4886RFQ
NXP USA Inc.IC TRANSCEIVER AUTO CAN HS 8-SO26440RFQ