web counter

Linear Technology/Analog Devices DC1160ABOARD EVAL LED DRIVER LT3518

Linear Technology/Analog Devices DC1160A Reference Design 3
Linear Technology/Analog Devices DC1160A Reference Design 1
Linear Technology/Analog Devices DC1160A Reference Design 2
Linear Technology/Analog Devices DC1160A Reference Design 3
Linear Technology/Analog Devices DC1160A Reference Design 1
Linear Technology/Analog Devices DC1160A Reference Design 1
Linear Technology/Analog Devices DC1160A Reference Design 2
Linear Technology/Analog Devices DC1160A Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveScannersAutomotive LightingIlluminationLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1160A-A LT3518 Demo Board is a full-featured LED driver with a 2.3A switch current, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output current up to 2.3A, and a wide dimming range of 0.1% to 100%. The board also includes a high-side current sense amplifier, a low-side current sense amplifier, and a temperature monitor. It is designed to provide a high level of efficiency and reliability, making it ideal for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Published
    2007
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Operating Supply Voltage
    40V
  • Output Current
    330mA
  • Voltage - Output
    6.5V~40V
  • Output Current per Channel
    330mA
  • Utilized IC / Part
    LT3518
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable, Shutdown
  • Length
    29mm
  • RoHS Status
    Non-RoHS Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining