web counter

Linear Technology/Analog Devices DC1288ABOARD DEMO FOR LT3496EUFD

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingOLED DisplayMilitary and Avionics Imaging

ECAD Model:

Description

The Analog Devices DC1288A-A, LT3496EUFD Demo Circuit is a triple output LED driver designed for automotive and transportation applications. It operates in either boost or buck-boost mode and can provide up to 200mA of current per channel. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a wide range of dimming options. The circuit also includes a low-noise, high-efficiency synchronous rectifier, and a low-noise, high-efficiency PWM dimming control. It is designed to meet the stringent requirements of automotive and transportation applications, and is capable of providing reliable and efficient LED lighting solutions.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    8V~16V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3496
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    200mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining