ON Semiconductor NCV7683GEVBEVAL BOARD NCV7683G
Description
The ON Semiconductor NCV7683GEVB-GEVB is an 8-channel enhanced 100 mA linear current regulator for automotive LED lighting in daisy chain sequencing applications. This evaluation board is designed to provide a reliable and efficient solution for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output current of up to 100 mA, and a low quiescent current of only 1.5 mA. It also includes a built-in thermal shutdown protection and over-current protection for added safety. The NCV7683GEVB-GEVB is an ideal solution for automotive and transportation applications that require reliable and efficient LED lighting.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2015
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Output Current per Channel100mA
- Utilized IC / PartNCV7683
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type8, Non-Isolated
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | Power Switch ICs - Power Distribution OVER CURRENT PROTECTION | 33000 | RFQ | |
| EAO | EAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA | 1088 | BUY |


Product
Brand
Articles
Tools