web counter

Linear Technology/Analog Devices DC923ABOARD DEMO FOR LT3475

Linear Technology/Analog Devices DC923A Reference Design 2
Linear Technology/Analog Devices DC923A Reference Design 1
Linear Technology/Analog Devices DC923A Reference Design 2
Linear Technology/Analog Devices DC923A Reference Design 1
Linear Technology/Analog Devices DC923A Reference Design 1
Linear Technology/Analog Devices DC923A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingStadium LightingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC923A-A Demonstration Board is a versatile platform for evaluating the LT3475 dual step-down 1.5A LED driver. It is designed for automotive and transportation applications, and features PWM control for dimming and brightness control. The board includes a wide range of components, including a DC/DC converter, a voltage regulator, a current sense resistor, and a power switch. It also includes a USB interface for programming and debugging. The board is capable of driving up to two strings of LEDs with a maximum current of 1.5A per string. It is ideal for applications such as automotive lighting, interior lighting, and exterior lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3475
  • Supplied Contents
    Board(s)
  • Outputs and Type
    2, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining