web counter

Analog Devices DC1199ALT3595EUHH LED Driver Development Kit

Analog Devices DC1199A Reference Design 2
Analog Devices DC1199A Reference Design 1
Analog Devices DC1199A Reference Design 2
Analog Devices DC1199A Reference Design 1
Analog Devices DC1199A Reference Design 1
Analog Devices DC1199A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsLCD TVStadium Lighting

ECAD Model:

Description

The Analog Devices DC1199A-A LT3595 Demo Board is a 16-channel buck mode LED driver designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 36V, and can drive up to 16 LEDs in series with a maximum output current of 1A per channel. The board also includes a built-in temperature sensor and over-temperature protection, as well as a low-power shutdown mode. The board is designed to be easy to use and configure, and is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • RoHS
    Details
  • For Use With
    LT3595EUHH
  • Series
    LT3595
  • Packaging
    Bulk
  • Subcategory
    Development Tools
  • Operating Supply Voltage
    15 V to 45 V
  • Product Type
    LED Lighting Development Tools
  • Product
    Demonstration Boards
  • Product Category
    LED Lighting Development Tools
0 Similar Products Remaining